Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR6

Description
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.
Request a Quote Datasheet
Description
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYMR6
High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR6
GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.

GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, difference in the output when you exchange the probe is adjusted automatically.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYMR6
Product Name High Performance Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Device Classification Sensor Only
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details