Ewellix Lifting columns CPMB

Description
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours With their soft, noiseless stroke, low retracted length and a variety of design variants, the lifting columns developed by Ewellix especially for infant care represent an IEC/UL-compliant complete solution with which original equipment manufacturers can design incubators with optimised performance and cost-efficiency. With the lifting columns of the CPMB series, no compromises are necessary concerning aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium components can be individually customised. With series CPMB lifting columns, there is no need to compromise on aesthetics, noise and vibration reduction, or hygiene concerns. The aluminum profiles can be customised with different colours.
Datasheet
Description
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours With their soft, noiseless stroke, low retracted length and a variety of design variants, the lifting columns developed by Ewellix especially for infant care represent an IEC/UL-compliant complete solution with which original equipment manufacturers can design incubators with optimised performance and cost-efficiency. With the lifting columns of the CPMB series, no compromises are necessary concerning aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium components can be individually customised. With series CPMB lifting columns, there is no need to compromise on aesthetics, noise and vibration reduction, or hygiene concerns. The aluminum profiles can be customised with different colours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting columns - CPMB - Ewellix
Center Valley, PA, United States
Lifting columns
CPMB
Lifting columns CPMB
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours With their soft, noiseless stroke, low retracted length and a variety of design variants, the lifting columns developed by Ewellix especially for infant care represent an IEC/UL-compliant complete solution with which original equipment manufacturers can design incubators with optimised performance and cost-efficiency. With the lifting columns of the CPMB series, no compromises are necessary concerning aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium components can be individually customised. With series CPMB lifting columns, there is no need to compromise on aesthetics, noise and vibration reduction, or hygiene concerns. The aluminum profiles can be customised with different colours.

Benefits:

  • Compatible with virtually all international voltage and frequency standards
  • No vibration with soft start and soft stop commands
  • Stylish design for medical equipment, with IEC 60601-1 approval
  • Plug-and-play solution that reduces time-to-market

Features:

  • Built-in universal power supply unit with cable through lifting column
  • Soft start and stop control
  • Higher load-carrying capacity with high speed
  • Multiple outlet socket accessories and customised colours

With their soft, noiseless stroke, low retracted length and a variety of design variants, the lifting columns developed by Ewellix especially for infant care represent an IEC/UL-compliant complete solution with which original equipment manufacturers can design incubators with optimised performance and cost-efficiency.
With the lifting columns of the CPMB series, no compromises are necessary concerning aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium components can be individually customised.
With series CPMB lifting columns, there is no need to compromise on aesthetics, noise and vibration reduction, or hygiene concerns. The aluminum profiles can be customised with different colours.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Lifting Columns
Product Number CPMB
Product Name Lifting columns
Maximum Load 0.0 lbs (0.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lifting Column - DL19IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Dual - 3-Step - Stroke Size 32" ) - FLT-07 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 32 inch (813 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details
Lifting columns - CPMA - Ewellix
Specs
Maximum Load 0.0 lbs (0.0 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.5906 in/sec (0.9000 m/min)
View Details