The Model 7675 is a high-temperature transverse extensometer designed for diametral strain measurement up to 700 °C (1300 °F) without cooling, suitable for Poisson's ratio and anisotropic material characterization. It features a capacitive sensor, dual flexure design, and durable stainless steel knife edges, with a measuring range of ±1.2 mm, ±2.5 mm, ±0.05 in, or ±0.10 in. It accommodates specimens up to 25 mm (1.0 inch) in diameter or width and includes a 0.7 m armored high-temperature cable with a 1.5 m room-temperature extension. The unit is supplied with the DT6229 controller offering ±10 VDC analog output, 24-bit Ethernet digital output, 11-point linearization, and selectable filters from 2 Hz to 3 kHz. It is compatible with Model 7642 axial extensometers for ASTM E132 compliance. The extensometer is self-supporting, includes mechanical overtravel protection, and ships fully calibrated traceable to NPL.
For tests in environmental chambers where the entire extensometer must be exposed to the heat. Designed for transverse or diametral strain measurement at temperatures up to 540 °C (1000 °F) without any cooling. The 3675 extensometer may be used simultaneously with Epsilon’s Model 3555 axial extensometer.
These high accuracy gages are designed for testing at elevated temperatures, much higher than strain gaged based extensometers. The Model 3675 uses a high temperature capacitive sensor and can operate without any cooling at the upper temperature limit of most environmental chambers used in materials testing.
Most often these extensometers are used simultaneously with the Model 3555 axial extensometer for measuring Poisson’s ratio or materials characterization for anisotropic materials like many composites. These units clip easily onto test specimens. A high temperature nickel alloy spring is used to create the force to hold the self-supporting extensometer in place on the sample. It can be used on samples up to 1 inch (25 mm) in width or diameter.
These transverse units are supplied with the Model 3603 signal conditioning electronics. The extensometer and electronics are factory calibrated. The analog output voltage is typically calibrated for 0 to 10 VDC (other ranges are available on request). This can be used directly by data acquisition systems. It usually can be routed to a DC input channel on most test machine controllers as well.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 7675 |
| Product Name | High Temperature Transverse Extensometer |
| Test Fixture Type | Extensometer |