Submersible extensometer designed for performing tests in water, saline solutions, and other liquids compatible with the materials of construction.
The Model 4030 extensometer uses a special LVDT-like sensor to measure strains on samples submersed in water or other compatible liquids. The unit is provided with the signal conditioning electronics. The extensometer is a semi-custom design, which is available in smaller measuring ranges up to 5 mm (0.2 inches). Clip-on (COD) style designs are also available.
These are made entirely of 304 series stainless steel with Teflon cables. They can also be supplied with ceramic knife edges and heat shrink tubing over the quick attach kit wires, to eliminate any galvanic corrosion issues with test samples.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 4030 |
| Product Name | Submersible Extensometer |
| Test Fixture Type | Extensometer |