Epsilon Technology Corp. Axial Extensometer Model 3542L

Description
Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and insensitive to vibrations. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and ceramics. Epsilon's Model 3543 is recommended for applications requiring long gauge lengths and larger measuring ranges. The Model 3542L comes standard with Epsilon's quick attach kit, making it easy to mount the extensometer on the test specimen. The quick attach kit can be removed, allowing mounting of the extensometer with springs or rubber bands. The 3542L extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and insensitive to vibrations. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and ceramics. Epsilon's Model 3543 is recommended for applications requiring long gauge lengths and larger measuring ranges. The Model 3542L comes standard with Epsilon's quick attach kit, making it easy to mount the extensometer on the test specimen. The quick attach kit can be removed, allowing mounting of the extensometer with springs or rubber bands. The 3542L extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Extensometer - Model 3542L - Epsilon Technology Corp.
Jackson, WY, United States
Axial Extensometer
Model 3542L
Axial Extensometer Model 3542L
Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the 3542L very rugged and insensitive to vibrations. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and ceramics. Epsilon's Model 3543 is recommended for applications requiring long gauge lengths and larger measuring ranges. The Model 3542L comes standard with Epsilon's quick attach kit, making it easy to mount the extensometer on the test specimen. The quick attach kit can be removed, allowing mounting of the extensometer with springs or rubber bands. The 3542L extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required.

The dual flexure design makes the 3542L very rugged and insensitive to vibrations. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and ceramics. Epsilon's Model 3543 is recommended for applications requiring long gauge lengths and larger measuring ranges.

The Model 3542L comes standard with Epsilon's quick attach kit, making it easy to mount the extensometer on the test specimen. The quick attach kit can be removed, allowing mounting of the extensometer with springs or rubber bands.

The 3542L extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3542L
Product Name Axial Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Fracture Mechanics Clip-On Gage - Model 3541 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer; Clip-On Gage
Application Tensile
Test Standard ASTM
View Details
Laser Extensometer - Model LE-05 - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Length 27 inch (686 mm)
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-350CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
Averaging Axial Extensometer - Model 3542RA - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details