The Model 3560-BIA is a bi-axial averaging extensometer for measuring averaged axial and transverse strain in advanced composites and anisotropic materials. It features parallel knife edges and integral springs for mounting on flat or round specimens 2.5 to 25 mm wide or up to 15 mm in diameter. With a 350 ohm full bridge strain gage design, it requires two or three strain channels depending on configuration and outputs 2 to 4 mV/V. It meets ASTM E83 Class B-1 and ISO 9513 Class 0.5 accuracy in axial direction with ≤0.15% transverse linearity. Operating temperature options range from -270 °C to 200 °C. The unit includes an integral 2.5 m cable and a foam-lined case with spare knife edges.
A single integral unit provides simultaneous lateral (transverse) strain and averaged axial strain measurement. The unit is also available as an averaged axial extensometer alone.
This extensometer is ideally suited for testing anisotropic materials such as advanced composites as well as for general purpose tests like determining Poisson's ratio. The Model 3560BIA uses a design unique to Epsilon, where the knife edges remain parallel during the displacement. This approach greatly reduces crosstalk between axes and allows use on round or flat specimens with equal ease. These extensometers are very easy to mount. Integral springs hold the unit on the test sample. The parallel multiple flexure design makes these units very durable.
The Model 3560AVG reads axial strain only, as a single averaged output. It may also be supplied with two independent outputs, one measurement from each side of the specimen. This set-up is most commonly required when an indication of specimen bending is desired. The second version, the Model 3560BIA, includes both the averaged axial strain and the transverse strain. Again, this may also be configured as dual independent axial readings, which results in a three channel extensometer.
The Model 3560 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3560 |
| Product Name | Bi-Axial or Axial Averaging Extensometer |
| Test Fixture Type | Extensometer |