Epsilon Technology Corp. High Temperature Capacitive Axial Extensometer Model 3648

Description
These extensometers feature very low specimen contact force and are available in low strain ranges for use in split type materials testing furnaces or with induction heating. Water-cooled and mounted to a slide bracket, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers use a high temperature capacitive sensor in combination with an innovative design to achieve high accuracy strain measurements in low measuring ranges not possible with other high temperature extensometers. These extensometers mount on a slide bracket (included) that can attach to the load frame of your test system; optional load frame mounting brackets are available. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. These units are made to order in many different gauge lengths and measuring ranges. The maximum travel available for any gauge length is ±2.5 mm (±0.10 inches); the minimum is ±0.25 mm (±0.01 inches). The extensometer comes with the Model 3603 signal conditioner. The output is an analog DC voltage, factory calibrated with the extensometer to 0 to ±10 VDC typically. They are readily interfaced with most existing test controllers, and may be directly connected to data acquisition systems and chart recorders. Bringing the signal into a spare DC input channel (or external input) on the test controller allows the extensometer to be used for strain controlled tests like low cycle fatigue.
Description
These extensometers feature very low specimen contact force and are available in low strain ranges for use in split type materials testing furnaces or with induction heating. Water-cooled and mounted to a slide bracket, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers use a high temperature capacitive sensor in combination with an innovative design to achieve high accuracy strain measurements in low measuring ranges not possible with other high temperature extensometers. These extensometers mount on a slide bracket (included) that can attach to the load frame of your test system; optional load frame mounting brackets are available. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. These units are made to order in many different gauge lengths and measuring ranges. The maximum travel available for any gauge length is ±2.5 mm (±0.10 inches); the minimum is ±0.25 mm (±0.01 inches). The extensometer comes with the Model 3603 signal conditioner. The output is an analog DC voltage, factory calibrated with the extensometer to 0 to ±10 VDC typically. They are readily interfaced with most existing test controllers, and may be directly connected to data acquisition systems and chart recorders. Bringing the signal into a spare DC input channel (or external input) on the test controller allows the extensometer to be used for strain controlled tests like low cycle fatigue.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Capacitive Axial Extensometer - Model 3648 - Epsilon Technology Corp.
Jackson, WY, USA
High Temperature Capacitive Axial Extensometer
Model 3648
High Temperature Capacitive Axial Extensometer Model 3648
These extensometers feature very low specimen contact force and are available in low strain ranges for use in split type materials testing furnaces or with induction heating. Water-cooled and mounted to a slide bracket, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers use a high temperature capacitive sensor in combination with an innovative design to achieve high accuracy strain measurements in low measuring ranges not possible with other high temperature extensometers. These extensometers mount on a slide bracket (included) that can attach to the load frame of your test system; optional load frame mounting brackets are available. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. These units are made to order in many different gauge lengths and measuring ranges. The maximum travel available for any gauge length is ±2.5 mm (±0.10 inches); the minimum is ±0.25 mm (±0.01 inches). The extensometer comes with the Model 3603 signal conditioner. The output is an analog DC voltage, factory calibrated with the extensometer to 0 to ±10 VDC typically. They are readily interfaced with most existing test controllers, and may be directly connected to data acquisition systems and chart recorders. Bringing the signal into a spare DC input channel (or external input) on the test controller allows the extensometer to be used for strain controlled tests like low cycle fatigue.

These extensometers feature very low specimen contact force and are available in low strain ranges for use in split type materials testing furnaces or with induction heating. Water-cooled and mounted to a slide bracket, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F).

These extensometers use a high temperature capacitive sensor in combination with an innovative design to achieve high accuracy strain measurements in low measuring ranges not possible with other high temperature extensometers. These extensometers mount on a slide bracket (included) that can attach to the load frame of your test system; optional load frame mounting brackets are available. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace.

These units are made to order in many different gauge lengths and measuring ranges. The maximum travel available for any gauge length is ±2.5 mm (±0.10 inches); the minimum is ±0.25 mm (±0.01 inches).

The extensometer comes with the Model 3603 signal conditioner. The output is an analog DC voltage, factory calibrated with the extensometer to 0 to ±10 VDC typically.

They are readily interfaced with most existing test controllers, and may be directly connected to data acquisition systems and chart recorders. Bringing the signal into a spare DC input channel (or external input) on the test controller allows the extensometer to be used for strain controlled tests like low cycle fatigue.

Supplier's Site

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3648
Product Name High Temperature Capacitive Axial Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Extensometer - EXT-62-LOE - United Testing Systems, Inc.
United Testing Systems, Inc.
Specs
Test Fixture Type Extensometer
Application Gaging; Non-Contact Extension
View Details
Laser Extensometer -  - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Length 27 inch (686 mm)
View Details
VectorExtensometer U200 -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties
Test Standard ASTM; ISO
View Details