United Testing Systems, Inc. Laser Extensometer EXT-62-LOE

Description
Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system is used in the measurement of circular or near-circular fibers. The dual array system measures two sections which are 90° apart and is recommended when fiber eccentricity exceeds 0.2. An optional bar code reader is available to aid in sample identification and data storage and retrieval. The Laser Fiber Measurement System may be used as a stand-alone measurement system or in conjunction with United's Single Filament Tensile Test System. The unit is capable of providing accurate measurement data for up to 120 mounted fibers per hour. Typical measurement system resolution and accuracy are 0.15 % and 0.5 %, respectively, of fiber diameter.
Datasheet
Description
Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system is used in the measurement of circular or near-circular fibers. The dual array system measures two sections which are 90° apart and is recommended when fiber eccentricity exceeds 0.2. An optional bar code reader is available to aid in sample identification and data storage and retrieval. The Laser Fiber Measurement System may be used as a stand-alone measurement system or in conjunction with United's Single Filament Tensile Test System. The unit is capable of providing accurate measurement data for up to 120 mounted fibers per hour. Typical measurement system resolution and accuracy are 0.15 % and 0.5 %, respectively, of fiber diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Extensometer - EXT-62-LOE - United Testing Systems, Inc.
Fullerton, CA, USA
Laser Extensometer
EXT-62-LOE
Laser Extensometer EXT-62-LOE
Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system is used in the measurement of circular or near-circular fibers. The dual array system measures two sections which are 90° apart and is recommended when fiber eccentricity exceeds 0.2. An optional bar code reader is available to aid in sample identification and data storage and retrieval. The Laser Fiber Measurement System may be used as a stand-alone measurement system or in conjunction with United's Single Filament Tensile Test System. The unit is capable of providing accurate measurement data for up to 120 mounted fibers per hour. Typical measurement system resolution and accuracy are 0.15 % and 0.5 %, respectively, of fiber diameter.

Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system is used in the measurement of circular or near-circular fibers. The dual array system measures two sections which are 90° apart and is recommended when fiber eccentricity exceeds 0.2. An optional bar code reader is available to aid in sample identification and data storage and retrieval. The Laser Fiber Measurement System may be used as a stand-alone measurement system or in conjunction with United's Single Filament Tensile Test System. The unit is capable of providing accurate measurement data for up to 120 mounted fibers per hour. Typical measurement system resolution and accuracy are 0.15 % and 0.5 %, respectively, of fiber diameter.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number EXT-62-LOE
Product Name Laser Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Double handle grip, Series E - E1009 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
View Details
Multi-Station Testing Systems - Model MS Series - United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp (optional feature); Extensometer; Pneumatic Gripping Systems, Clamping Extensometry Devices, Strain Gauge Load Cells and Sample Measuring Devices.
Application Tensile
Capacity 5000 lbs (2268 kg)
View Details
laserXtens - 7-220 HP - ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
Stroke / Maximum Opening 8.27 inch (210 mm)
View Details
Refillable Permeation Tube - Trace Source™ 57S - C10H22 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details