The Model 3542RA is an averaging axial extensometer designed for compressive strength tests on rock, concrete, and similar materials, measuring strain on opposite sides of a specimen and outputting an average. Available in fixed-diameter (3542RA1) and adjustable-diameter (3542RA2) configurations, it supports gauge lengths from 25 to 200 mm and measuring ranges up to ±6.0 mm. It is self-supporting, mounts via integral springs, and includes tungsten carbide point contacts. The device is a full-bridge, 350 ohm strain-gaged transducer with 2 to 4 mV/V nominal output, compatible with standard strain measurement electronics. It meets ASTM E83 Class B-1 and ISO 9513 Class 0.5 accuracy standards, has ≤0.20% linearity, and operates from -40 °C to 100 °C (standard) or -270 °C to 200 °C (low-temperature option). An integral 2.5 m ultra-flexible cable and shunt calibration system are included.
Designed primarily for compressive strength tests on rock, concrete and other large compression samples, the 3542RA measures axial strain on opposite sides of the test specimen, and the output is an average of the two readings. Gauge lengths from 1 to 8 inches (25 to 200 mm) and measuring ranges from .050 to .250 inches (1.2 to 6 mm) are available.
The Model 3542RA is available in a variety of configurations. All are self-supporting on the specimen and mount very easily. For tests where a single diameter specimen is typically used, the fixed diameter Model 3542RA1 is recommended. For applications where a continuously adjustable diameter extensometer is required, the Model 3542RA2 is available. The standard configuration for this model allows it to work on samples from 2 inches to 6 inches (50 mm to 150 mm). If desired, the two readings can be independent, providing two outputs. Many rock tests are done in tri-axial pressure vessels. Epsilon has versions for use in oil to 1360 bar at 200 °C (20,000 psi at 400 °F). These will fit in unusually small inside diameter vessels. For small diameter specimens, we suggest the Model 3442RA1 averaging axial extensometer.
All Model 3542RA extensometers are designed so they may be used together with the Model 3544 circumferential or Model 3975 diametral extensometer. Epsilon’s rock extensometers can withstand the punishment of daily, high volume testing. Some units have been used for several thousand tests without damage. The included conical point contacts are made from tungsten carbide.
The Model 3542RA extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3542RA |
| Product Name | Averaging Axial Extensometer |
| Test Fixture Type | Extensometer |