Environics, Inc. Computerized Gas Dilution System Series 4040

Description
The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.
Request a Quote
Description
The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Environics® Series 4040 is a computerized gas dilution system for generating precise gas calibration standards from percent to ppb levels. It consists of a single chassis supporting up to eight factory-calibrated mass flow controllers, each traceable to NIST and using an 11-point calibration table with linear interpolation. The system operates via a Windows-based interface over USB or RS232, and supports dilution ratios up to 10,000:1 for multi-point calibration. It is available in portable (17″ × 7″ × 15″) or rack-mount (19″ × 7″ × 15″) configurations, with operating temperatures of 32°F to 104°F (0°C to 40°C) and accuracy of ±1.0% setpoint for concentration and flow. Inlet and outlet connections are 1/4" Swagelok fittings, with recommended inlet pressure of 25 psig. The system requires 110 to 240 VAC, 50/60 Hz power.

Datasheet Summary
Powered by GS/AI

The Environics® Series 4040 is a computerized gas dilution system for generating precise gas calibration standards from percent to ppb levels. It consists of a single chassis supporting up to eight factory-calibrated mass flow controllers, each traceable to NIST and using an 11-point calibration table with linear interpolation. The system operates via a Windows-based interface over USB or RS232, and supports dilution ratios up to 10,000:1 for multi-point calibration. It is available in portable (17″ × 7″ × 15″) or rack-mount (19″ × 7″ × 15″) configurations, with operating temperatures of 32°F to 104°F (0°C to 40°C) and accuracy of ±1.0% setpoint for concentration and flow. Inlet and outlet connections are 1/4" Swagelok fittings, with recommended inlet pressure of 25 psig. The system requires 110 to 240 VAC, 50/60 Hz power.

Suppliers

Company
Product
Description
Supplier Links
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Tolland, CT, United States
Computerized Gas Dilution System
Series 4040
Computerized Gas Dilution System Series 4040
The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.

The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders.

The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface.

The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 4040
Product Name Computerized Gas Dilution System
Generator Type Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard With Photometer, Including External Ozone Monitoring - Series 6113 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Multi-Gas Calibration System - Series 6100 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details