Environics, Inc. Multi-Gas Calibration System Series 6100

Description
The Series 6100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, 03, hydrocarbons and other gases of interest. The 6100 meets all U.S. Environmental Protection Agency requirements. Working with Ammonia? The S6100 can be purchased with an optional NH3 circuit to dilute ammonia without risking the degradation of the ozone circuit. The Series 6100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Units can be built for 120V, 240V or 24V operation. Common options include permeation and the new ammonia circuit. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6100. The 6100 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The Series 6100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects.
Request a Quote
Description
The Series 6100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, 03, hydrocarbons and other gases of interest. The 6100 meets all U.S. Environmental Protection Agency requirements. Working with Ammonia? The S6100 can be purchased with an optional NH3 circuit to dilute ammonia without risking the degradation of the ozone circuit. The Series 6100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Units can be built for 120V, 240V or 24V operation. Common options include permeation and the new ammonia circuit. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6100. The 6100 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The Series 6100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 6100 is a computerized multi-gas calibration system for dynamic calibration of ambient air analyzers using NO, NO2, SO2, CO, O3, and hydrocarbons. It includes up to three NIST-traceable thermal mass flow controllers, an ozone generator, a mixing zone, and a reaction chamber. Available in rack mount (19" x 7" x 15") or portable (17" x 7" x 15") configurations, it operates on 100-250 VAC, 50/60 Hz, with a 30-minute warm-up. Flow accuracy is ±1.0%, repeatability ±0.05%. The ozone generator delivers 0.02-0.5 ppm at 5-10 slpm, with optional 2 ppb capability, and uses UV-based generation with photo-optical feedback. All wetted surfaces are Teflon, Pyrex, stainless steel, or Viton. It supports front panel, RS-232, and programmable I/O control, and meets U.S. EPA requirements.

Datasheet Summary
Powered by GS/AI

The Series 6100 is a computerized multi-gas calibration system for dynamic calibration of ambient air analyzers using NO, NO2, SO2, CO, O3, and hydrocarbons. It includes up to three NIST-traceable thermal mass flow controllers, an ozone generator, a mixing zone, and a reaction chamber. Available in rack mount (19" x 7" x 15") or portable (17" x 7" x 15") configurations, it operates on 100-250 VAC, 50/60 Hz, with a 30-minute warm-up. Flow accuracy is ±1.0%, repeatability ±0.05%. The ozone generator delivers 0.02-0.5 ppm at 5-10 slpm, with optional 2 ppb capability, and uses UV-based generation with photo-optical feedback. All wetted surfaces are Teflon, Pyrex, stainless steel, or Viton. It supports front panel, RS-232, and programmable I/O control, and meets U.S. EPA requirements.

Suppliers

Company
Product
Description
Supplier Links
Multi-Gas Calibration System - Series 6100 - Environics, Inc.
Tolland, CT, United States
Multi-Gas Calibration System
Series 6100
Multi-Gas Calibration System Series 6100
The Series 6100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, 03, hydrocarbons and other gases of interest. The 6100 meets all U.S. Environmental Protection Agency requirements. Working with Ammonia? The S6100 can be purchased with an optional NH3 circuit to dilute ammonia without risking the degradation of the ozone circuit. The Series 6100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Units can be built for 120V, 240V or 24V operation. Common options include permeation and the new ammonia circuit. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6100. The 6100 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The Series 6100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects.

The Series 6100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, 03, hydrocarbons and other gases of interest. The 6100 meets all U.S. Environmental Protection Agency requirements.

Working with Ammonia? The S6100 can be purchased with an optional NH3 circuit to dilute ammonia without risking the degradation of the ozone circuit.

The Series 6100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Units can be built for 120V, 240V or 24V operation. Common options include permeation and the new ammonia circuit.

Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6100.

The 6100 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard.

The Series 6100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 6100
Product Name Multi-Gas Calibration System
Generator Type Ozone (optional feature); Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Mixing System - Series 4000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details