Environics, Inc. Ozone Transfer Standard With Photometer Series 6123

Description
The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those looking for a standard for ozone monitoring and reporting programs. A sister unit to the S6103, the S6123 focuses on automatically performs zero, precision, span and multi-point calibrations using O3. The S6103 is required if you wish to performs zero, precision, span and multi-point calibrations using O3 but also NO, NO2, SO2, CO, hydrocarbons and other gases of interest. The 6123 meets or exceeds all U.S. Environmental Protection Agency requirements for a level 3 bench or transfer standard. The Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer requirements), an ozone generation module, photometer, inline static mixer, and control electronics. There are no consumables making maintenance simple. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6123. The 6123 comes standard with one mass flow controllers calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard. PRODUCT FEATURES AND BENEFITS User-friendly interactive software with plain language prompts is simple to use, reducing technician training time and virtually eliminating error. Internally-stored mass flow controller calibration data improves accuracy by as much as a factor of ten and simplifies field recalibration. Mass flow controller is factory calibrated at 11 points. Internally-stored ozone generator calibration data insures linear, repeatable ozone generation without photometer control. Ozone generator performance meets U.S. EPA criteria for ozone transfer standards. The ozone generator is factory calibrated at 3 points (up to 11 points are available). Ozone generator pressure compensation ensures repeatable and stable ozone generation at pressures other than the original calibration pressure. This is only important when the system is being used without the photometer closed-loop control. The internal photometer measures the actual amount of ozone generated, and corrects for errors, using closed-loop PID control. The photometer allows an external source of ozone to be analyzed and displayed on the screen. The external ozone is connector to a separate sample port. An automated leak test function is available to determine if the system has any internal leaks. Leaks are detected based on pressure decay.
Request a Quote
Description
The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those looking for a standard for ozone monitoring and reporting programs. A sister unit to the S6103, the S6123 focuses on automatically performs zero, precision, span and multi-point calibrations using O3. The S6103 is required if you wish to performs zero, precision, span and multi-point calibrations using O3 but also NO, NO2, SO2, CO, hydrocarbons and other gases of interest. The 6123 meets or exceeds all U.S. Environmental Protection Agency requirements for a level 3 bench or transfer standard. The Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer requirements), an ozone generation module, photometer, inline static mixer, and control electronics. There are no consumables making maintenance simple. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6123. The 6123 comes standard with one mass flow controllers calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard. PRODUCT FEATURES AND BENEFITS User-friendly interactive software with plain language prompts is simple to use, reducing technician training time and virtually eliminating error. Internally-stored mass flow controller calibration data improves accuracy by as much as a factor of ten and simplifies field recalibration. Mass flow controller is factory calibrated at 11 points. Internally-stored ozone generator calibration data insures linear, repeatable ozone generation without photometer control. Ozone generator performance meets U.S. EPA criteria for ozone transfer standards. The ozone generator is factory calibrated at 3 points (up to 11 points are available). Ozone generator pressure compensation ensures repeatable and stable ozone generation at pressures other than the original calibration pressure. This is only important when the system is being used without the photometer closed-loop control. The internal photometer measures the actual amount of ozone generated, and corrects for errors, using closed-loop PID control. The photometer allows an external source of ozone to be analyzed and displayed on the screen. The external ozone is connector to a separate sample port. An automated leak test function is available to determine if the system has any internal leaks. Leaks are detected based on pressure decay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Tolland, CT, United States
Ozone Transfer Standard With Photometer
Series 6123
Ozone Transfer Standard With Photometer Series 6123
The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those looking for a standard for ozone monitoring and reporting programs. A sister unit to the S6103, the S6123 focuses on automatically performs zero, precision, span and multi-point calibrations using O3. The S6103 is required if you wish to performs zero, precision, span and multi-point calibrations using O3 but also NO, NO2, SO2, CO, hydrocarbons and other gases of interest. The 6123 meets or exceeds all U.S. Environmental Protection Agency requirements for a level 3 bench or transfer standard. The Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer requirements), an ozone generation module, photometer, inline static mixer, and control electronics. There are no consumables making maintenance simple. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6123. The 6123 comes standard with one mass flow controllers calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard. PRODUCT FEATURES AND BENEFITS User-friendly interactive software with plain language prompts is simple to use, reducing technician training time and virtually eliminating error. Internally-stored mass flow controller calibration data improves accuracy by as much as a factor of ten and simplifies field recalibration. Mass flow controller is factory calibrated at 11 points. Internally-stored ozone generator calibration data insures linear, repeatable ozone generation without photometer control. Ozone generator performance meets U.S. EPA criteria for ozone transfer standards. The ozone generator is factory calibrated at 3 points (up to 11 points are available). Ozone generator pressure compensation ensures repeatable and stable ozone generation at pressures other than the original calibration pressure. This is only important when the system is being used without the photometer closed-loop control. The internal photometer measures the actual amount of ozone generated, and corrects for errors, using closed-loop PID control. The photometer allows an external source of ozone to be analyzed and displayed on the screen. The external ozone is connector to a separate sample port. An automated leak test function is available to determine if the system has any internal leaks. Leaks are detected based on pressure decay.

The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those looking for a standard for ozone monitoring and reporting programs. A sister unit to the S6103, the S6123 focuses on automatically performs zero, precision, span and multi-point calibrations using O3.

The S6103 is required if you wish to performs zero, precision, span and multi-point calibrations using O3 but also NO, NO2, SO2, CO, hydrocarbons and other gases of interest.

The 6123 meets or exceeds all U.S. Environmental Protection Agency requirements for a level 3 bench or transfer standard.

The Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer requirements), an ozone generation module, photometer, inline static mixer, and control electronics. There are no consumables making maintenance simple.

Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display.

The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6123.

The 6123 comes standard with one mass flow controllers calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard.

The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard.

PRODUCT FEATURES AND BENEFITS

  • User-friendly interactive software with plain language prompts is simple to use, reducing technician training time and virtually eliminating error.
  • Internally-stored mass flow controller calibration data improves accuracy by as much as a factor of ten and simplifies field recalibration. Mass flow controller is factory calibrated at 11 points.
  • Internally-stored ozone generator calibration data insures linear, repeatable ozone generation without photometer control. Ozone generator performance meets U.S. EPA criteria for ozone transfer standards. The ozone generator is factory calibrated at 3 points (up to 11 points are available).
  • Ozone generator pressure compensation ensures repeatable and stable ozone generation at pressures other than the original calibration pressure. This is only important when the system is being used without the photometer closed-loop control.
  • The internal photometer measures the actual amount of ozone generated, and corrects for errors, using closed-loop PID control.
  • The photometer allows an external source of ozone to be analyzed and displayed on the screen. The external ozone is connector to a separate sample port.
  • An automated leak test function is available to determine if the system has any internal leaks. Leaks are detected based on pressure decay.
Supplier's Site

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 6123
Product Name Ozone Transfer Standard With Photometer
Generator Type Ozone
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Generation - Calibration System - Series 6110 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Ozone Transfer Standard - Series 6103 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details