Environics, Inc. Zero Air Generator Series 7000

Description
The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.
Request a Quote
Description
The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zero Air Generator - Series 7000 - Environics, Inc.
Tolland, CT, United States
Zero Air Generator
Series 7000
Zero Air Generator Series 7000
The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.

The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC).

The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter.

The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.

Supplier's Site

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 7000
Product Name Zero Air Generator
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
THC / Organics 0.0200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
Ozone Transfer Standard With Photometer, Including External Ozone Monitoring - Series 6113 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details