Environics, Inc. Continuous Emissions Monitoring Calibration System Series 2020 CEMCS

Description
The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percent's to low parts per million. The instrument meets or exceeds the performance requirements of the United States EPA 40 CFR Part 51 Method 205 Appendix M.
Request a Quote
Description
The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percent's to low parts per million. The instrument meets or exceeds the performance requirements of the United States EPA 40 CFR Part 51 Method 205 Appendix M.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Environics® Series 2020 Computerized Gas Dilution System generates precise gas standards for multi-point calibration of emissions monitors. It dilutes high-concentration cylinders to concentrations from high percent to low ppm, meeting EPA 40 CFR Part 51 Method 205 Appendix M. The system uses up to six NIST-traceable mass flow controllers in a single chassis with electropolished stainless steel wetted surfaces and gas-compatible elastomer seals. Available in bench top (17" x 7" x 23.5") or 19" rack-mount configurations. Operates on 115 VAC or optional 220 VAC, drawing up to 3 amps. Features a 25-line by 80-character LCD display, internal memory for 200 calibration recipes, and optional RS-232 interface. Concentration accuracy is ±1.0%, flow accuracy ±1.0%, and repeatability is ±0.05%. Operating temperature range is 32°F to 122°F (0°C to 50°C).

Datasheet Summary
Powered by GS/AI

The Environics® Series 2020 Computerized Gas Dilution System generates precise gas standards for multi-point calibration of emissions monitors. It dilutes high-concentration cylinders to concentrations from high percent to low ppm, meeting EPA 40 CFR Part 51 Method 205 Appendix M. The system uses up to six NIST-traceable mass flow controllers in a single chassis with electropolished stainless steel wetted surfaces and gas-compatible elastomer seals. Available in bench top (17" x 7" x 23.5") or 19" rack-mount configurations. Operates on 115 VAC or optional 220 VAC, drawing up to 3 amps. Features a 25-line by 80-character LCD display, internal memory for 200 calibration recipes, and optional RS-232 interface. Concentration accuracy is ±1.0%, flow accuracy ±1.0%, and repeatability is ±0.05%. Operating temperature range is 32°F to 122°F (0°C to 50°C).

Suppliers

Company
Product
Description
Supplier Links
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Tolland, CT, United States
Continuous Emissions Monitoring Calibration System
Series 2020 CEMCS
Continuous Emissions Monitoring Calibration System Series 2020 CEMCS
The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percent's to low parts per million. The instrument meets or exceeds the performance requirements of the United States EPA 40 CFR Part 51 Method 205 Appendix M.

The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percent's to low parts per million. The instrument meets or exceeds the performance requirements of the United States EPA 40 CFR Part 51 Method 205 Appendix M.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 2020 CEMCS
Product Name Continuous Emissions Monitoring Calibration System
Generator Type Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard - Series 6103 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details