Enercorp Instruments Ltd. Classic Wind Speed Transmitter

Description
Precision wind speed measurement The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system keeps the ball bearings and rotating parts frost and ice free down to -35°C (-31°F). The instrument is rated for 60 m/sec (135 mph) and 85°C (185°F). The Classic is ideal for process plants required to measure wind conditions. Standard analog outputs connect easily to data aquisition systems. Our compact wind transmitters have the perfect price performance ratio for most commercial and industrial applications. Their built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple to interface to building control panels or industrial chart recorders. Speed Transmitter The wind velocity is measured by means of a low inertia plastic cup-star whose ball-bearing axis is connected to a slotted disk. This disk is scanned opto-electronically and supplies 11 pulses with every rotation. These pulses are converted in the instrument to 4-20mA. Direction Transmitter The wind direction is measured by means of a low inertia metallic wind vane whose ball-bearing axis is connected to a slotted disk. The code disk is scanned opto-electronically and has been built with a 5 bit Gray Code to give a resolution of 11.25 degrees. This Gray-Code is converted in the instrument to 4-20mA.
Description
Precision wind speed measurement The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system keeps the ball bearings and rotating parts frost and ice free down to -35°C (-31°F). The instrument is rated for 60 m/sec (135 mph) and 85°C (185°F). The Classic is ideal for process plants required to measure wind conditions. Standard analog outputs connect easily to data aquisition systems. Our compact wind transmitters have the perfect price performance ratio for most commercial and industrial applications. Their built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple to interface to building control panels or industrial chart recorders. Speed Transmitter The wind velocity is measured by means of a low inertia plastic cup-star whose ball-bearing axis is connected to a slotted disk. This disk is scanned opto-electronically and supplies 11 pulses with every rotation. These pulses are converted in the instrument to 4-20mA. Direction Transmitter The wind direction is measured by means of a low inertia metallic wind vane whose ball-bearing axis is connected to a slotted disk. The code disk is scanned opto-electronically and has been built with a 5 bit Gray Code to give a resolution of 11.25 degrees. This Gray-Code is converted in the instrument to 4-20mA.

Suppliers

Company
Product
Description
Supplier Links
Precision wind speed measurement The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system keeps the ball bearings and rotating parts frost and ice free down to -35°C (-31°F). The instrument is rated for 60 m/sec (135 mph) and 85°C (185°F). The Classic is ideal for process plants required to measure wind conditions. Standard analog outputs connect easily to data aquisition systems. Our compact wind transmitters have the perfect price performance ratio for most commercial and industrial applications. Their built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple to interface to building control panels or industrial chart recorders. Speed Transmitter The wind velocity is measured by means of a low inertia plastic cup-star whose ball-bearing axis is connected to a slotted disk. This disk is scanned opto-electronically and supplies 11 pulses with every rotation. These pulses are converted in the instrument to 4-20mA. Direction Transmitter The wind direction is measured by means of a low inertia metallic wind vane whose ball-bearing axis is connected to a slotted disk. The code disk is scanned opto-electronically and has been built with a 5 bit Gray Code to give a resolution of 11.25 degrees. This Gray-Code is converted in the instrument to 4-20mA.

Precision wind speed measurement
The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system keeps the ball bearings and rotating parts frost and ice free down to -35°C (-31°F). The instrument is rated for 60 m/sec (135 mph) and 85°C (185°F). The Classic is ideal for process plants required to measure wind conditions. Standard analog outputs connect easily to data aquisition systems.
Our compact wind transmitters have the perfect price performance ratio for most commercial and industrial applications. Their built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple to interface to building control panels or industrial chart recorders.
Speed Transmitter
The wind velocity is measured by means of a low inertia plastic cup-star whose ball-bearing axis is connected to a slotted disk. This disk is scanned opto-electronically and supplies 11 pulses with every rotation. These pulses are converted in the instrument to 4-20mA.
Direction Transmitter
The wind direction is measured by means of a low inertia metallic wind vane whose ball-bearing axis is connected to a slotted disk. The code disk is scanned opto-electronically and has been built with a 5 bit Gray Code to give a resolution of 11.25 degrees. This Gray-Code is converted in the instrument to 4-20mA.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Weather Instruments
Product Number Classic Wind Speed Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details