O-Z/Gedney U Bolt - Non Metric U-50SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 15/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1-3/16 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 15/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1-3/16 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-50SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-50SG
U Bolt - Non Metric U-50SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 15/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 1-3/16 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 15/16 INCH INSIDE WIDTH
  • 1-1/2 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 1-3/16 INCH CENTER DISTANCE
  • TRADE SIZE 1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 2-1/2 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-50SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - CG3610 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit Hanger - H0WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details