O-Z/Gedney Conduit Hanger H0WBS

Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 3/4 INCH D X 1-7/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1/2 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet
Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 3/4 INCH D X 1-7/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1/2 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H0WBS - O-Z/Gedney
St. Louis, MO, USA
Conduit Hanger
H0WBS
Conduit Hanger H0WBS
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 3/4 INCH D X 1-7/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1/2 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
  • CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 3/4 INCH D X 1-7/8 INCH H SIZE
  • ZINC PLATED FINISH
  • CARRIAGE BOLT WITH NUT INSTALLATION
  • 1/2 INCH TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1/2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • H-WBS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number H0WBS
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - CR108 - Greaves Corporation
Specs
Support Type Pipe Clamp
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details