O-Z/Gedney U Bolt - Non Metric U-300SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-300SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-300SG
U Bolt - Non Metric U-300SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 3-5/8 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 4 INCH CENTER DISTANCE
  • TRADE SIZE 3 INCH
  • LENGTH FROM GUIDING END TO BOLT END 5-1/4 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-300SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CG5125 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details
U Bolt - Non Metric - U-200SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.50 inch (63.50 mm)
View Details