Appleton Electric Rigid/EMT Conduit Strap TWCL-75MN

Description
METALLIC MATERIAL 3/4 INCH 1-1/16 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet
Description
METALLIC MATERIAL 3/4 INCH 1-1/16 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TWCL-75MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TWCL-75MN
Rigid/EMT Conduit Strap TWCL-75MN
METALLIC MATERIAL 3/4 INCH 1-1/16 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
  • METALLIC MATERIAL
  • 3/4 INCH
  • 1-1/16 INCH
  • EMT CONDUIT USED ON
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • APPLETON. BRAND
  • INSTALLATION 1 HOLE
  • TWCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TWCL-75MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALC7575-12 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 3 to 12 lbs (1.36 to 5.44 kg)
View Details
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details