Appleton Electric Rigid/EMT Conduit Strap TWCL-50MN

Description
METALLIC MATERIAL 5/8 INCH 7/8 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet
Description
METALLIC MATERIAL 5/8 INCH 7/8 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TWCL-50MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TWCL-50MN
Rigid/EMT Conduit Strap TWCL-50MN
METALLIC MATERIAL 5/8 INCH 7/8 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
  • METALLIC MATERIAL
  • 5/8 INCH
  • 7/8 INCH
  • EMT CONDUIT USED ON
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • APPLETON. BRAND
  • INSTALLATION 1 HOLE
  • TWCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TWCL-50MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 451 1400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - 2100-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Channel Conduit/Cable Clamp - P1427 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details