Appleton Electric Rigid/EMT Conduit Strap TWCL-125MN

Description
1-HOLE TYPE MALLEABLE IRON MATERIAL 0.88 INCH 1.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet
Description
1-HOLE TYPE MALLEABLE IRON MATERIAL 0.88 INCH 1.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TWCL-125MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TWCL-125MN
Rigid/EMT Conduit Strap TWCL-125MN
1-HOLE TYPE MALLEABLE IRON MATERIAL 0.88 INCH 1.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
  • 1-HOLE TYPE
  • MALLEABLE IRON MATERIAL
  • 0.88 INCH
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • 1-1/4 INCH TRADE SIZE
  • 0.38 INCH HOLE/BOLT SIZE
  • APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TWCL-125MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALT1075-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details
Conduit Hanger - E5BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2200 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details