PHD Manufacturing, Inc. Pipe Hanger 450 1400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 19-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 12.97 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH CENTER LINE DISTANCE 11-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 19-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 12.97 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH CENTER LINE DISTANCE 11-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 1400PL
Pipe Hanger 450 1400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 19-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 12.97 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH CENTER LINE DISTANCE 11-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 19-3/4 INCH
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • 14 MIN. PIPE SIZE - DECIMAL
  • 14 MAX. PIPE SIZE - DECIMAL
  • 14 MIN. PIPE SIZE - FRACTIONAL
  • 14 MAX. PIPE SIZE - FRACTIONAL
  • 355.6 MIN. PIPE SIZE IN MM
  • 355.6 MAX. PIPE SIZE IN MM
  • 4200 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 4200 LB LOAD RATING
  • 1 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 12.97 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 2-5/8 INCH
  • CENTER LINE DISTANCE 11-1/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 1400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 450 0600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1940 lbs (880 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details