Emerson Automation Solutions – Rosemount Total Chlorine Analyzer Model TCL

Description
SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine FIVE GALLONS OF REAGENT lasts two months LOW SAMPLE FLOW (about 15 mL/min) means little waste NO METAL WETTED PARTS; ideal for seawater The Model TCL is a sample conditioning system used with the 499ACL-02 total chlorine sensor for the determination of total chlorine in water, including the determination of total oxidants in chlorinated seawater. The sample conditioning system permits a single sensor to measure total chlorine in water. It continuously injects a solution of acetic acid (vinegar) and potassium iodide into the sample. The acid lowers the pH to between 3.5 and 4.5 and allows total chlorine in the sample to quantitatively react with the potassium iodide to produce iodine. The sensor measures the iodine concentration, and the analyzer displays the total oxidant concentration in ppm as Cl2. Five gallons (19 L) of reagent lasts two months.
Datasheet
Description
SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine FIVE GALLONS OF REAGENT lasts two months LOW SAMPLE FLOW (about 15 mL/min) means little waste NO METAL WETTED PARTS; ideal for seawater The Model TCL is a sample conditioning system used with the 499ACL-02 total chlorine sensor for the determination of total chlorine in water, including the determination of total oxidants in chlorinated seawater. The sample conditioning system permits a single sensor to measure total chlorine in water. It continuously injects a solution of acetic acid (vinegar) and potassium iodide into the sample. The acid lowers the pH to between 3.5 and 4.5 and allows total chlorine in the sample to quantitatively react with the potassium iodide to produce iodine. The sensor measures the iodine concentration, and the analyzer displays the total oxidant concentration in ppm as Cl2. Five gallons (19 L) of reagent lasts two months.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Chlorine Analyzer - Model TCL - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Total Chlorine Analyzer
Model TCL
Total Chlorine Analyzer Model TCL
SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine FIVE GALLONS OF REAGENT lasts two months LOW SAMPLE FLOW (about 15 mL/min) means little waste NO METAL WETTED PARTS; ideal for seawater The Model TCL is a sample conditioning system used with the 499ACL-02 total chlorine sensor for the determination of total chlorine in water, including the determination of total oxidants in chlorinated seawater. The sample conditioning system permits a single sensor to measure total chlorine in water. It continuously injects a solution of acetic acid (vinegar) and potassium iodide into the sample. The acid lowers the pH to between 3.5 and 4.5 and allows total chlorine in the sample to quantitatively react with the potassium iodide to produce iodine. The sensor measures the iodine concentration, and the analyzer displays the total oxidant concentration in ppm as Cl2. Five gallons (19 L) of reagent lasts two months.
  • SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor.
  • REAGENT BASED; measures true total chlorine
  • FIVE GALLONS OF REAGENT lasts two months
  • LOW SAMPLE FLOW (about 15 mL/min) means little waste
  • NO METAL WETTED PARTS; ideal for seawater

The Model TCL is a sample conditioning system used with the 499ACL-02 total chlorine sensor for the determination of total chlorine in water, including the determination of total oxidants in chlorinated seawater.

The sample conditioning system permits a single sensor to measure total chlorine in water. It continuously injects a solution of acetic acid (vinegar) and potassium iodide into the sample. The acid lowers the pH to between 3.5 and 4.5 and allows total chlorine in the sample to quantitatively react with the potassium iodide to produce iodine. The sensor measures the iodine concentration, and the analyzer displays the total oxidant concentration in ppm as Cl2. Five gallons (19 L) of reagent lasts two months.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Ion Selective Electrodes
Product Number Model TCL
Product Name Total Chlorine Analyzer
Electrode Type Chlorine
Configuration Combination
Mounting Options In-Line (Insertion)
Sample Type Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Dual Screen-Printed Carbon Electrode - DRP-X1110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Ion Selective Electrodes - 43 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Combination
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Free Chlorine Measuring System - Model FCL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options In-Line (Insertion)
View Details