Real Tech, Inc. REAL AMMONIUM SENSOR AMM1000

Description
Real Tech’s Ammonium sensor provides rapid real-time measurement of ammonium in water or wastewater. The sensor uses ion selective electrode measurement technology to monitor ammonium continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive accurate results. Ideal for both water and wastewater treatment applications, the sensor measures from saturated down to 0.1 ppm. Real Tech’s Liquid Ai Calibration Maintenance service is highly recommended for this product to help improve performance reliability, lower maintenance requirements and the frequency of manual recalibration that is needed. Simple, accurate and affordable Ion selective electrode technology Real-time ammonium measurement Built-in temperature compensation Range for wastewater to high purity applications No reagents required
Datasheet
Description
Real Tech’s Ammonium sensor provides rapid real-time measurement of ammonium in water or wastewater. The sensor uses ion selective electrode measurement technology to monitor ammonium continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive accurate results. Ideal for both water and wastewater treatment applications, the sensor measures from saturated down to 0.1 ppm. Real Tech’s Liquid Ai Calibration Maintenance service is highly recommended for this product to help improve performance reliability, lower maintenance requirements and the frequency of manual recalibration that is needed. Simple, accurate and affordable Ion selective electrode technology Real-time ammonium measurement Built-in temperature compensation Range for wastewater to high purity applications No reagents required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Whitby, Ontario, Canada
REAL AMMONIUM SENSOR
AMM1000
REAL AMMONIUM SENSOR AMM1000
Real Tech’s Ammonium sensor provides rapid real-time measurement of ammonium in water or wastewater. The sensor uses ion selective electrode measurement technology to monitor ammonium continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive accurate results. Ideal for both water and wastewater treatment applications, the sensor measures from saturated down to 0.1 ppm. Real Tech’s Liquid Ai Calibration Maintenance service is highly recommended for this product to help improve performance reliability, lower maintenance requirements and the frequency of manual recalibration that is needed. Simple, accurate and affordable Ion selective electrode technology Real-time ammonium measurement Built-in temperature compensation Range for wastewater to high purity applications No reagents required

Real Tech’s Ammonium sensor provides rapid real-time measurement of ammonium in water or wastewater. The sensor uses ion selective electrode measurement technology to monitor ammonium continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive accurate results.

Ideal for both water and wastewater treatment applications, the sensor measures from saturated down to 0.1 ppm. Real Tech’s Liquid Ai Calibration Maintenance service is highly recommended for this product to help improve performance reliability, lower maintenance requirements and the frequency of manual recalibration that is needed.


  • Simple, accurate and affordable
  • Ion selective electrode technology
  • Real-time ammonium measurement
  • Built-in temperature compensation
  • Range for wastewater to high purity applications
  • No reagents required
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Ion Selective Electrodes
Product Number AMM1000
Product Name REAL AMMONIUM SENSOR
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
Unlock Full Specs
to access all available technical data

Similar Products

Screen-printed silver electrode (Aux.: C; Ref.: Ag) - 010 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Ion Selective Electrodes - 35 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Combination
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
Chloride Ion Selective Electrode (ISE) - Intellical™ ISECL181 - Hach
Specs
Electrode Type Chloride
Configuration Combination
Mounting Options In-Line (Insertion)
View Details
Water Quality Panels - Model WQS - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Ammonium; Fluoride
Sample Type Aqueous
pH Range 0.0 to 9.5 pH
View Details