Emerson Automation Solutions – Rosemount Monochloramine Measuring System Model MCL

Description
COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. NO REAGENTS NEEDED VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model MCL is a complete system for the determination of monochloramine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-03 sensor, and a constant head flow controller. The analyzer and flow controller are mounted on a back plate, and a quick disconnect Variopol sensor cable is pre-wired to the analyzer, making installation and startup fast and easy.
Datasheet
Description
COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. NO REAGENTS NEEDED VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model MCL is a complete system for the determination of monochloramine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-03 sensor, and a constant head flow controller. The analyzer and flow controller are mounted on a back plate, and a quick disconnect Variopol sensor cable is pre-wired to the analyzer, making installation and startup fast and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monochloramine Measuring System - Model MCL - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Monochloramine Measuring System
Model MCL
Monochloramine Measuring System Model MCL
COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. NO REAGENTS NEEDED VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model MCL is a complete system for the determination of monochloramine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-03 sensor, and a constant head flow controller. The analyzer and flow controller are mounted on a back plate, and a quick disconnect Variopol sensor cable is pre-wired to the analyzer, making installation and startup fast and easy.
  • COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller.
  • NO REAGENTS NEEDED
  • VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy.
  • AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS.

The Model MCL is a complete system for the determination of monochloramine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-03 sensor, and a constant head flow controller. The analyzer and flow controller are mounted on a back plate, and a quick disconnect Variopol sensor cable is pre-wired to the analyzer, making installation and startup fast and easy.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Ion Selective Electrodes
Product Number Model MCL
Product Name Monochloramine Measuring System
Electrode Type Chlorine
Configuration Combination
Mounting Options In-Line (Insertion)
Sample Type Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Gold working electrode 5 mm - RDE.AU50.S - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Free Chlorine Measuring System - Model FCL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options In-Line (Insertion)
View Details
Ion Selective Electrodes - 43 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Combination
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details