SWAN Analytical USA, INC. Swansensor Ammonium/Temp A-87.840.100

Description
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
Datasheet
Description
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swansensor Ammonium/Temp - A-87.840.100 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Swansensor Ammonium/Temp
A-87.840.100
Swansensor Ammonium/Temp A-87.840.100
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
  • Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time.
  • Integrated temperature sensor.
  • Ag/AgCl-reference system protected against poisoning.
Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Ion Selective Electrodes
Product Number A-87.840.100
Product Name Swansensor Ammonium/Temp
Electrode Type Ammonium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
Maximum Length 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Graphene modified Screen-Printed Carbon Electrode - DRP-110GPH-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Swansensor Reference Na - A-87.860.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Sodium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details
Specs
Electrode Type Ammonium; Nitrate
Configuration Combination
Mounting Options In-Line (Insertion)
View Details