Emerson Automation Solutions – Rosemount Rebuildable Steam Sterilizable DO Sensor Model Hx438

Description
AVAILABLE IN FOUR LENGTHS between 120 and 425 mm PG 13.5 PROCESS CONNECTION TOLERATES REPEATED STEAM STERILIZATION SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW FAST RESPONSE TIME The Model GX448 sensor is a membrane-covered amperometric sensor designed to meet the demanding requirements of the biotechnology, pharmaceutical, and food and beverage industries. The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high sensitivity and fast response times. The sensor is available in four lengths and has a PG13.5 process connection.
Datasheet
Description
AVAILABLE IN FOUR LENGTHS between 120 and 425 mm PG 13.5 PROCESS CONNECTION TOLERATES REPEATED STEAM STERILIZATION SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW FAST RESPONSE TIME The Model GX448 sensor is a membrane-covered amperometric sensor designed to meet the demanding requirements of the biotechnology, pharmaceutical, and food and beverage industries. The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high sensitivity and fast response times. The sensor is available in four lengths and has a PG13.5 process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rebuildable Steam Sterilizable DO Sensor - Model Hx438 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Rebuildable Steam Sterilizable DO Sensor
Model Hx438
Rebuildable Steam Sterilizable DO Sensor Model Hx438
AVAILABLE IN FOUR LENGTHS between 120 and 425 mm PG 13.5 PROCESS CONNECTION TOLERATES REPEATED STEAM STERILIZATION SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW FAST RESPONSE TIME The Model GX448 sensor is a membrane-covered amperometric sensor designed to meet the demanding requirements of the biotechnology, pharmaceutical, and food and beverage industries. The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high sensitivity and fast response times. The sensor is available in four lengths and has a PG13.5 process connection.
  • AVAILABLE IN FOUR LENGTHS between 120 and 425 mm
  • PG 13.5 PROCESS CONNECTION
  • TOLERATES REPEATED STEAM STERILIZATION
  • SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW
  • FAST RESPONSE TIME

The Model GX448 sensor is a membrane-covered amperometric sensor designed to meet the demanding requirements of the biotechnology, pharmaceutical, and food and beverage industries.

The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high sensitivity and fast response times.

The sensor is available in four lengths and has a PG13.5 process connection.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Dissolved Oxygen Sensors
Product Number Model Hx438
Product Name Rebuildable Steam Sterilizable DO Sensor
Cell Type Polarographic
Oxygen Range 0.0 to 20 ppm
Mounting In-Line (Insertion)
Maximum Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VisiTrace DO 225 - 243561 - Hamilton Company
Specs
Oxygen Range 0.0 to 2 ppm
Response Time 20 to 90 seconds
Mounting In-Line (Insertion)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Trace Dissolved Oxygen Sensor - Model  499ATrDO - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Cell Type Galvanic
Oxygen Range 1.00E-4 to 20 ppm
Accuracy 5 % FS
View Details