Emerson Automation Solutions – Rosemount Trace Dissolved Oxygen Sensor Model 499ATrDO

Description
The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or maintenance. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Description
The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or maintenance. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosemount 499ATrDO Trace Dissolved Oxygen Sensor is designed for measuring trace levels of dissolved oxygen, specifically in applications such as steam power plants and high purity cooling water. This amperometric sensor operates effectively within a concentration range of 0.1 ppb to 20 ppm and maintains high accuracy of ±1.0 ppb for measurements below 20 ppb. The sensor features a rugged construction that allows for easy maintenance, including simple membrane and electrolyte replacement without the need for special tools. It includes an integral Pt100 resistance temperature device for automatic temperature correction and offers fast acclimation, achieving accurate readings at the 1 ppb level within five hours of deployment. The 499ATrDO is compatible with various Rosemount transmitters and can be ordered with different cable lengths or a Variopol connector option for quick sensor replacement. Each unit comes with essential accessories, including replacement membrane assemblies and an electrolyte solution, facilitating immediate use.

Datasheet Summary
Powered by GS/AI

The Rosemount 499ATrDO Trace Dissolved Oxygen Sensor is designed for measuring trace levels of dissolved oxygen, specifically in applications such as steam power plants and high purity cooling water. This amperometric sensor operates effectively within a concentration range of 0.1 ppb to 20 ppm and maintains high accuracy of ±1.0 ppb for measurements below 20 ppb. The sensor features a rugged construction that allows for easy maintenance, including simple membrane and electrolyte replacement without the need for special tools. It includes an integral Pt100 resistance temperature device for automatic temperature correction and offers fast acclimation, achieving accurate readings at the 1 ppb level within five hours of deployment. The 499ATrDO is compatible with various Rosemount transmitters and can be ordered with different cable lengths or a Variopol connector option for quick sensor replacement. Each unit comes with essential accessories, including replacement membrane assemblies and an electrolyte solution, facilitating immediate use.

Suppliers

Company
Product
Description
Supplier Links
Trace Dissolved Oxygen Sensor - Model  499ATrDO - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Trace Dissolved Oxygen Sensor
Model 499ATrDO
Trace Dissolved Oxygen Sensor Model 499ATrDO
The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or maintenance. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.

The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants.

  • HIGH ACCURACY: + ppb error below 20 ppb
  • RAPID STABILIZATION following calibration or maintenance.
  • EASILY REPLACEABLE MEMBRANE, no special tools required.
  • AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY
  • VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Dissolved Oxygen Sensors
Product Number Model 499ATrDO
Product Name Trace Dissolved Oxygen Sensor
Cell Type Galvanic
Oxygen Range 1.00E-4 to 20 ppm
Accuracy 5 % FS
Mounting Flow Thru (Pipeline)
Maximum Diameter/ Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
OXYSENS 120 - 237150 - Hamilton Company
Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0400 to 40 ppm
Response Time 60 seconds
View Details
Dissolved Oxygen Sensor - miniDOT Clear Logger - Precision Measurement Engineering, Inc.
Precision Measurement Engineering, Inc.
Specs
Cell Type Galvanic
Oxygen Range 0.0 to 150 ppm
Accuracy -5 to 5 % FS
View Details