Emerson Automation Solutions – Rosemount Dissolved Oxygen Sensor Model 499ADO

Description
The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Datasheet
Description
The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Sensor - Model 499ADO - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Dissolved Oxygen Sensor
Model 499ADO
Dissolved Oxygen Sensor Model 499ADO
The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.

The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins.

  • EASILY REPLACEABLE MEMBRANE, no special tools required.
  • AUTOMATIC AIR CALIBRATION
  • AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY
  • PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples.
  • VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Dissolved Oxygen Sensors
Product Number Model 499ADO
Product Name Dissolved Oxygen Sensor
Cell Type Galvanic
Oxygen Range 0.0 to 20 ppm
Response Time 25 seconds
Mounting In-Line (Insertion)
Maximum Diameter/ Width 0.7500 to 1 inch (19.05 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
VisiFerm RS485-ECS 325 H4 - 10118255-1441 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Mounting Hand Held or Portable
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Trace Dissolved Oxygen Sensor - Model  499ATrDO - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Cell Type Galvanic
Oxygen Range 1.00E-4 to 20 ppm
Accuracy 5 % FS
View Details