Emerson Automation Solutions – Rosemount Dissolved Ozone Sensor Model 499AOZ

Description
MOLDED FROM OZONE-RESISTANT POLYSULFONE EASILY REPLACEABLE MEMBRANE, no special tools required. PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable. The Model 499AOZ sensor a membrane-covered amperometric sensor for the continuous determination of dissolved ozone in water. The major applications are measuring ozone in municipal drinking water and in bottled water and soft drinks. Other applications include semiconductor and pharmaceutical manufacturing and food processing. Sensor maintenance is easy. Replacing the membrane requires no special tools or fixtures, and replacing the electrolyte solution takes about 15 seconds. The sensor is available with both integral cable and quick disconnect cable (Variopol) options.
Datasheet
Description
MOLDED FROM OZONE-RESISTANT POLYSULFONE EASILY REPLACEABLE MEMBRANE, no special tools required. PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable. The Model 499AOZ sensor a membrane-covered amperometric sensor for the continuous determination of dissolved ozone in water. The major applications are measuring ozone in municipal drinking water and in bottled water and soft drinks. Other applications include semiconductor and pharmaceutical manufacturing and food processing. Sensor maintenance is easy. Replacing the membrane requires no special tools or fixtures, and replacing the electrolyte solution takes about 15 seconds. The sensor is available with both integral cable and quick disconnect cable (Variopol) options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Ozone Sensor Model 499AOZ
MOLDED FROM OZONE-RESISTANT POLYSULFONE EASILY REPLACEABLE MEMBRANE, no special tools required. PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable. The Model 499AOZ sensor a membrane-covered amperometric sensor for the continuous determination of dissolved ozone in water. The major applications are measuring ozone in municipal drinking water and in bottled water and soft drinks. Other applications include semiconductor and pharmaceutical manufacturing and food processing. Sensor maintenance is easy. Replacing the membrane requires no special tools or fixtures, and replacing the electrolyte solution takes about 15 seconds. The sensor is available with both integral cable and quick disconnect cable (Variopol) options.
  • MOLDED FROM OZONE-RESISTANT POLYSULFONE
  • EASILY REPLACEABLE MEMBRANE, no special tools required.
  • PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples.
  • AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY
  • VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable.

The Model 499AOZ sensor a membrane-covered amperometric sensor for the continuous determination of dissolved ozone in water. The major applications are measuring ozone in municipal drinking water and in bottled water and soft drinks. Other applications include semiconductor and pharmaceutical manufacturing and food processing.

Sensor maintenance is easy. Replacing the membrane requires no special tools or fixtures, and replacing the electrolyte solution takes about 15 seconds.

The sensor is available with both integral cable and quick disconnect cable (Variopol) options.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Dissolved Oxygen Sensors
Product Number Model 499AOZ
Product Name Dissolved Ozone Sensor
Cell Type Polarographic
Oxygen Range 0.0 to 3 ppm
Response Time 30 seconds
Minimum Flow Rate 30.48 cm/sec (12 in/sec)
Mounting Flow Thru (Pipeline)
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
OXYFERM FDA VP 325 - 237543 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0100 to 40 ppm
Response Time 60 seconds
View Details
Dissolved Oxygen Electrodes - G4 - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Cell Type Galvanic
Maximum Diameter/ Width 1.04 inch (26.5 mm)
Maximum Length 4.72 inch (120 mm)
View Details