Analytical Sensors & Instruments, Ltd. (ASI) Dissolved Oxygen Electrodes G4

Description
ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative model for this type of electrode. For our dissolved oxygen electrode, we employ membrane caps as often as possible. Replaceable membrane caps remove the hassle of having to deal with membrane material and placing it correctly over the cathode assembly. Call today to get us started on your next DO project.
Datasheet
Description
ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative model for this type of electrode. For our dissolved oxygen electrode, we employ membrane caps as often as possible. Replaceable membrane caps remove the hassle of having to deal with membrane material and placing it correctly over the cathode assembly. Call today to get us started on your next DO project.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Electrodes - G4 - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Dissolved Oxygen Electrodes
G4
Dissolved Oxygen Electrodes G4
ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative model for this type of electrode. For our dissolved oxygen electrode, we employ membrane caps as often as possible. Replaceable membrane caps remove the hassle of having to deal with membrane material and placing it correctly over the cathode assembly. Call today to get us started on your next DO project.

ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative model for this type of electrode. For our dissolved oxygen electrode, we employ membrane caps as often as possible. Replaceable membrane caps remove the hassle of having to deal with membrane material and placing it correctly over the cathode assembly. Call today to get us started on your next DO project.

Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category Dissolved Oxygen Sensors
Product Number G4
Product Name Dissolved Oxygen Electrodes
Cell Type Galvanic
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
OXYFERM XL - 237175-OP - Hamilton Company
Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0100 to 40 ppm
Response Time 60 seconds
View Details
Dissolved Oxygen Electrodes - G3 - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Cell Type Galvanic
Maximum Diameter/ Width 0.9843 inch (25 mm)
Maximum Length 4.72 inch (120 mm)
View Details