Emerson Automation Solutions – Rosemount Chlorine Sensors Model 499ACL

Description
FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5 499ACL-02 MEASURES TOTAL CHLORINE when used with the reagent-based Model TCL sample conditioning system 499ACL-03 MEASURES MONOCHLORAMINE without the use of reagents or sample pre-treatment EASILY REPLACEABLE MEMBRANE, no special tools required AUTOMATIC COMPENSATION for temperature related changes in membrane permeability VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable
Datasheet
Description
FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5 499ACL-02 MEASURES TOTAL CHLORINE when used with the reagent-based Model TCL sample conditioning system 499ACL-03 MEASURES MONOCHLORAMINE without the use of reagents or sample pre-treatment EASILY REPLACEABLE MEMBRANE, no special tools required AUTOMATIC COMPENSATION for temperature related changes in membrane permeability VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chlorine Sensors Model 499ACL
FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5 499ACL-02 MEASURES TOTAL CHLORINE when used with the reagent-based Model TCL sample conditioning system 499ACL-03 MEASURES MONOCHLORAMINE without the use of reagents or sample pre-treatment EASILY REPLACEABLE MEMBRANE, no special tools required AUTOMATIC COMPENSATION for temperature related changes in membrane permeability VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable
  • FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine
  • 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5
  • 499ACL-02 MEASURES TOTAL CHLORINE when used with the reagent-based Model TCL sample conditioning system
  • 499ACL-03 MEASURES MONOCHLORAMINE without the use of reagents or sample pre-treatment
  • EASILY REPLACEABLE MEMBRANE, no special tools required
  • AUTOMATIC COMPENSATION for temperature related changes in membrane permeability
  • VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Ion Selective Electrodes
Product Number Model 499ACL
Product Name Chlorine Sensors
Electrode Type Chlorine
Configuration Combination
Mounting Options Flow Thru (Pipeline)
Maximum Diameter / Width 1 inch (25.4 mm)
Maximum Length 7.75 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silver micro electrode 30 µm - AG.30 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Swansensor Potassium - A-87.740.010 - SWAN Analytical USA, INC.
SWAN Analytical USA, INC.
Specs
Electrode Type Potassium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Specs
Electrode Type Ammonia
Sample Type Aqueous
ISE Concentration Range 0.0100 to 2 ppm
View Details