Appleton Electric Conduit Hanger H-75WB

Description
CONDUIT HANGER WITH BOLT TYPE 7/8 INCH D X 2 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 7/8 INCH D X 2 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-75WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-75WB
Conduit Hanger H-75WB
CONDUIT HANGER WITH BOLT TYPE 7/8 INCH D X 2 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • 7/8 INCH D X 2 INCH H SIZE
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • HANG-ON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-75WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Rigid/EMT Conduit Strap - CL-50MN - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Conduit To Rod Clamp - G10 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details