Appleton Electric Conduit Hanger H-200-SWB

Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 1.25 INCH D X 3.59 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 1.25 INCH D X 3.59 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-200-SWB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-200-SWB
Conduit Hanger H-200-SWB
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 1.25 INCH D X 3.59 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH SWIVEL BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH D X 3.59 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING SWIVEL BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 5/16 INCH (BOLT) MOUNTING HOLE SIZE
  • 2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-200-SWB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALT50-12 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 3 to 12 lbs (1.36 to 5.44 kg)
View Details
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details