Appleton Electric Rigid/EMT Conduit Strap CL-200

Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.19 INCH 2.53 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.47 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.19 INCH 2.53 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.47 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-200
Rigid/EMT Conduit Strap CL-200
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.19 INCH 2.53 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.47 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.19 INCH
  • 2.53 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 0.47 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-200
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALA50-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details
Conduit To Rod Clamp - CG3175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details