Appleton Electric Rigid/EMT Conduit Strap CL-50

Description
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 3/4 INCH 15/16 INCH RIGID CONDUIT/IMC USED ON 1/2 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 3/4 INCH 15/16 INCH RIGID CONDUIT/IMC USED ON 1/2 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-50
Rigid/EMT Conduit Strap CL-50
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 3/4 INCH 15/16 INCH RIGID CONDUIT/IMC USED ON 1/2 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL MODEL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL
  • 3/4 INCH
  • 15/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH TRADE SIZE
  • 9/32 INCH HOLE/BOLT SIZE
  • APPLETON. BRAND
  • INSTALLATION 1 HOLE
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-50
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Conduit Hanger - E1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details