Appleton Electric Conduit Hanger H-50WB

Description
CONDUIT HANGER WITH BOLT TYPE 3/4 INCH D X 1-7/8 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 3/4 INCH D X 1-7/8 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-50WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-50WB
Conduit Hanger H-50WB
CONDUIT HANGER WITH BOLT TYPE 3/4 INCH D X 1-7/8 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • 3/4 INCH D X 1-7/8 INCH H SIZE
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • HANG-ON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-50WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 018M021 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.12 inch (28.57 mm)
View Details
Pipe Hanger - 4001200PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3800 lbs (1723 kg)
Pipe Size 12.00 inch (304.80 mm)
View Details