Appleton Electric Rigid/EMT Conduit Strap CL-250MN

Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.31 INCH 3 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.5 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.31 INCH 3 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.5 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-250MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-250MN
Rigid/EMT Conduit Strap CL-250MN
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.31 INCH 3 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.5 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 1.31 INCH
  • 3 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 0.5 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-250MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - H-400WB - Appleton Electric
Appleton Electric
Specs
Support Type Conduit Hanger
Material of Construction Conduit Hanger
View Details
Conduit To Rod Clamp - G2S-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details