Appleton Electric Rigid/EMT Conduit Strap CF-400H

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 7 INCH 1.25 INCH 4.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.28 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 7 INCH 1.25 INCH 4.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.28 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-400H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-400H
Rigid/EMT Conduit Strap CF-400H
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 7 INCH 1.25 INCH 4.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.28 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 7 INCH
  • 1.25 INCH
  • 4.38 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • 0.28 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-400H
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 2070 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details
Channel Conduit/Cable Clamp - P2040 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.25 inch (57.15 mm)
View Details
Spring Hanger Type 25 - 25 23 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details