PHD Manufacturing, Inc. Pipe Hanger 420 1400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 15.15 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 3-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 15.15 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 3-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 1400PL
Pipe Hanger 420 1400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 4200 LOAD RATING IN LB 4200 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 15.15 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 3-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 21-3/4 INCH
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • 14 MIN. PIPE SIZE - DECIMAL
  • 14 MAX. PIPE SIZE - DECIMAL
  • 14 MIN. PIPE SIZE - FRACTIONAL
  • 14 MAX. PIPE SIZE - FRACTIONAL
  • 355.6 MIN. PIPE SIZE IN MM
  • 355.6 MAX. PIPE SIZE IN MM
  • 4200 LOAD RATING IN LB
  • 4200 LB LOAD RATING
  • 1 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 15.15 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 3-1/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 1400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Pipe Hanger - 970 0600EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1000 lbs (454 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details