Pentair, Inc. Pipe Hanger 4030500EG

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4030500EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4030500EG
Pipe Hanger 4030500EG
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 9-3/8 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 127 MIN. PIPE SIZE IN MM
  • 127 MAX. PIPE SIZE IN MM
  • 1430 LOAD RATING IN LB
  • UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1430 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED PIPE
  • ADJUSTABLE HEIGHT 1-13/16 INCH
  • CENTER LINE DISTANCE 5-5/16 INCH
  • ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 403 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4030500EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.00 inch (50.80 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 020M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4011000EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3600 lbs (1633 kg)
Pipe Size 10.00 inch (254.00 mm)
View Details