Appleton Electric Rigid/EMT Conduit Strap CF-150

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.59 INCH 1 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.59 INCH 1 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-150
Rigid/EMT Conduit Strap CF-150
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.59 INCH 1 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3.59 INCH
  • 1 INCH
  • 2 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-150
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALT7575-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details
Conduit Hanger - E3BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - NM2060 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details