Appleton Electric Rigid/EMT Conduit Strap CF-125

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.66 INCH 0.75 INCH 1.75 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.66 INCH 0.75 INCH 1.75 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-125
Rigid/EMT Conduit Strap CF-125
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.66 INCH 0.75 INCH 1.75 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.66 INCH
  • 0.75 INCH
  • 1.75 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-125
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Spring Support Type 29 - 29 12 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Pipe Hanger - 4060100S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - H-125-SWB - Appleton Electric
Specs
Support Type Conduit Hanger
Material of Construction Conduit Hanger
View Details