Appleton Electric Conduit Hanger AJ-200

Description
MALLEABLE IRON MATERIAL 3.13 INCH W X 2.31 INCH D X 4.31 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.13 INCH W X 2.31 INCH D X 4.31 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - AJ-200 - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
AJ-200
Conduit Hanger AJ-200
MALLEABLE IRON MATERIAL 3.13 INCH W X 2.31 INCH D X 4.31 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
  • MALLEABLE IRON MATERIAL
  • 3.13 INCH W X 2.31 INCH D X 4.31 INCH H SIZE
  • ZINC PLATED FINISH
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • AJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number AJ-200
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit Hanger - E1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 970 0400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 800 lbs (363 kg)
View Details
Conduit Hanger - 2-1/2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 75 lbs (34.01 kg)
View Details