615 -- RIGID/EMT CONDUIT STRAP
Madison Electric Products
Rigid/EMT Conduit Strap
615
Description
STEEL MATERIAL
2.5 INCH
RIGID/EMT CONDUIT USED ON
1000 PER CARTON STANDARD PACKAGE
3/4 INCH RIGID, 1 INCH EMT TRADE SIZE
INSTALLATION NAIL
6 MODEL
-
Madison Electric Products
Datasheet
Description
STEEL MATERIAL
2.5 INCH
RIGID/EMT CONDUIT USED ON
1000 PER CARTON STANDARD PACKAGE
3/4 INCH RIGID, 1 INCH EMT TRADE SIZE
INSTALLATION NAIL
6 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
615
STEEL MATERIAL
2.5 INCH
RIGID/EMT CONDUIT USED ON
1000 PER CARTON STANDARD PACKAGE
3/4 INCH RIGID, 1 INCH EMT TRADE SIZE
INSTALLATION NAIL
6 MODEL
- STEEL MATERIAL
- 2.5 INCH
- RIGID/EMT CONDUIT USED ON
- 1000 PER CARTON STANDARD PACKAGE
- 3/4 INCH RIGID, 1 INCH EMT TRADE SIZE
- INSTALLATION NAIL
- 6 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
615 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Plasti-Bond/Perma-Cote/Korkap
Support Type
Conduit Hanger
Features
Coated; UL Listed
Pipe Size
3.50 inch (88.90 mm)
View Details
Support Type
Pipe Clamp
Pipe Size
0.38 inch (9.52 mm)
View Details
Material of Construction
Steel
Pipe Size
4.62 inch (117.47 mm)
View Details