Appleton Electric Pendant Fixture Conduit Body Hanger ALT1075-B

Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
Datasheet
Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALT1075-B - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALT1075-B
Pendant Fixture Conduit Body Hanger ALT1075-B
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
  • BALL HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3 HUB(S)
  • CSA APPROVAL
  • 250 LB CAPACITY
  • 1 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 3/4 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • ALT MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALT1075-B
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - H-400WB - Appleton Electric
Appleton Electric
Specs
Support Type Conduit Hanger
Material of Construction Conduit Hanger
View Details
Conduit To Rod Clamp - CZ143 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details