Appleton Electric Conduit Hanger H-300WB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.88 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.88 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-300WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-300WB
Conduit Hanger H-300WB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.88 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH D X 4.88 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 5/16 INCH (BOLT) MOUNTING HOLE SIZE
  • 3 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-300WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-1-3.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Strap - P2558-07 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 0.75 inch (19.05 mm)
View Details