PHD Manufacturing, Inc. Pipe Hanger 470 1400PL

Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 1200 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1200 LB LOAD RATING WEIGHT 36 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2 INCH MATERIAL SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet
Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 1200 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1200 LB LOAD RATING WEIGHT 36 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2 INCH MATERIAL SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 470 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
470 1400PL
Pipe Hanger 470 1400PL
ROLLER TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 1200 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1200 LB LOAD RATING WEIGHT 36 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2 INCH MATERIAL SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
  • ROLLER TYPE
  • LOW CARBON STEEL MATERIAL
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • 14 MIN. PIPE SIZE - DECIMAL
  • 14 MAX. PIPE SIZE - DECIMAL
  • 14 MIN. PIPE SIZE - FRACTIONAL
  • 14 MAX. PIPE SIZE - FRACTIONAL
  • 1200 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD
  • 1200 LB LOAD RATING
  • WEIGHT 36 LB
  • APPLICATION USE TO SUSPENSION PIPE
  • ADJUSTMENT HEIGHT 2 INCH
  • MATERIAL SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
  • PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL
  • HANGER ROD DIAMETER 1 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 470 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 470 1400PL
Product Name Pipe Hanger
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 453 0075PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Pipe Clamp - P2052 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.75 inch (95.25 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details