Appleton Electric Pendant Fixture Conduit Body Hanger ALC7575-120

Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
Datasheet
Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALC7575-120 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALC7575-120
Pendant Fixture Conduit Body Hanger ALC7575-120
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
  • CUSHION HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2 HUB(S)
  • CSA APPROVAL
  • 48 TO 120 LB CAPACITY
  • 3/4 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 OR 3/4 INCH FIXTURE STEM SIZE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM
  • ALC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALC7575-120
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Spring Hanger Type 21 - 21 C2 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 56 lbs (? to 25.4 kg)
View Details
Conduit Hanger - NM2090 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details
Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details