Appleton Electric Pendant Fixture Conduit Body Hanger ALC-75

Description
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
Datasheet
Description
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALC-75 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALC-75
Pendant Fixture Conduit Body Hanger ALC-75
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
  • CUSHION FLEXIBLE FIXTURE HANGER TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL
  • 2 HUB(S)
  • UL E109438 APPROVAL
  • 3/4 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 20 DEG SWING ANGLE
  • UNILET[R] BRAND
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALC-75
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 455 0400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2125-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Pipe Hanger - J1260 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 600 lbs (272 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details